Spectrum Associates, Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Frangible Quick Disconnect Assemblies retain all of the proven spring-loaded self-rotating breakaway ball valve design features, while adding a manual reset "quick-disconnet" option. In this manner, the assembly not only... | |
| These patented valves are installed where fuel lines connect to tanks, between tanks, at firewalls, and other points where hard landing can cause fuel system leaks. BALVAC® Breakaway valves separate... |