Product Name: Metering Valve, straight
Material: Brass
Size: 1/8″
Restek | |
---|---|
Product Category | Industrial Valves |
Product Name | Metering Gas Valves |
Valve Type | Metering |
Primary Material | Brass / Bronze (optional feature); Stainless Steel (optional feature) |
Media | Gas |