CMOS 8-Bit Priority Encoder 16-TSSOP -55 to 125
Texas Instruments | |
---|---|
Product Category | Logic Encoders |
Product Number | CD4532BPWR |
Product Name | CD4532B CMOS 8-Bit Priority Encoder |
Input Lines | 8 |
Output Lines | 4 |
Supply Voltage | 3V; 18 |
Package Type | PDIP,SO,SOIC,TSSOP |