High Speed CMOS Logic 8-Input Multiplexer 16-SOIC -55 to 125
Multiplexer 1 x 8:1 16-SOIC
CD74HCT151 High Speed CMOS Logic 8-Input Multiplexer
IC MULTIPLEXER 1 X 8:1 16SOIC
Texas Instruments | Quarktwin Technology Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
Product Number | CD74HCT151M96 | CD74HCT151M96 | CD74HCT151M96 | CD74HCT151M96 |
Product Name | CD74HCT151 High Speed CMOS Logic 8-Input Multiplexer | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | |
Supply Voltage | 4.5 | 4.5V ~ 5.5V | ||
Package Type | PDIP,SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC16 | SOIC |
Logic Family | HCT | CMOS |