Quadruple 1-of-2 Data Selectors/Multiplexe
IC MULTIPLEXER 4 X 2:1 16SOIC
Multiplexer 4 x 2:1 16-SOIC
CY74FCT257T Quadruple 1-of-2 Data Selectors/Multiplexe
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Rochester Electronics | |
---|---|---|---|---|
Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
Product Number | CY74FCT257ATD | CY74FCT257ATD | CY74FCT257ATD | CY74FCT257ATD |
Product Name | CY74FCT257T Quadruple 1-of-2 Data Selectors/Multiplexers with 3-State Outputs | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | |
Output Characteristics | 3-State | 3-State | ||
Supply Voltage | 4.75 | 4.75V ~ 5.25V | ||
Package Type | SOIC,SSOP | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC16 |
Logic Family | FCT | FCT |