Integrated Device Technology 12:2 Differential-to-LVDS Multiplexer 854S202AYILFT

Datasheet

Suppliers

Company
Product
Description
Supplier Links
12:2 Differential-to-LVDS Multiplexer - 854S202AYILFT - Integrated Device Technology
San Jose, CA, USA
12:2 Differential-to-LVDS Multiplexer
854S202AYILFT
12:2 Differential-to-LVDS Multiplexer 854S202AYILFT
The 854S202I is a 12:2 Differential-to- LVDS Clock Multiplexer which can operate >3GHz. The 854S202I has 12 selectable differential clock inputs, any of which can be independently routed to either of the two LVDS outputs. The CLKx, nCLKx input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits.

The 854S202I is a 12:2 Differential-to- LVDS Clock Multiplexer which can operate >3GHz. The 854S202I has 12 selectable differential clock inputs, any of which can be independently routed to either of the two LVDS outputs. The CLKx, nCLKx input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Multiplexers
Product Number 854S202AYILFT
Product Name 12:2 Differential-to-LVDS Multiplexer
Supply Voltage 3.3V
Package Type TQFP; TQFP 7MM X 7MM X 1.4MM
Logic Family LVDS
Unlock Full Specs
to access all available technical data

Similar Products

SN74HC158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - SN74HC158PWRG4 - Texas Instruments
Specs
Supply Voltage 2
Package Type PDIP,SO,SOIC,TSSOP
Logic Family HC
View Details
 - 54F253/BFA - Rochester Electronics
Specs
Package Type CFP16
View Details
3 suppliers
Quad 2-input multiplexer; 3-state - 74HCT257PW-Q100J - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage 5V; 4.5 - 5.5
View Details
3 suppliers
2:1 PCIe Gen1/2/3 Clock Multiplexer - 6V31023PGGI8 - Integrated Device Technology
Specs
Supply Voltage 3.3V
Package Type TSSOP; TSSOP 4.4 MM 0.65MM PITCH
Logic Family HCSL
View Details