INVISTA Datasheets for Organic Solvents
Organic solvents are chemicals with a carbon molecule base that are used to dissolve a material or extract one material from another.
Organic Solvents: Learn more
| Product Name | Notes |
|---|---|
| FlexiSolv™ benzyl alcohol (BA) is a highly-refined, pure, aromatic, primary alcohol with a wide variety of applications as a solvent and chemical intermediate. Its physical, chemical, and regulatory advantages make... | |
| FlexiSolv™ DBE® esters are mixtures of refined dicarboxylic dimethylesters (dimethyl succinate, dimethyl glutarate, and dimethyl adipate). The mixture of all three is designated DBE® esters. DBE® esters can also be... | |
| FlexiSolv™ DBE® MIR .23 esters and DBE® MIR .51 esters are specifically designed for the aerosol coatings market. The products offer increased flexibility to formulators of aerosol coatings faced with... | |
| FlexiSolv™ DBE®-IB esters (diisobutyl DBE® esters) is a high-boiling, oxygenated solvent comprised of a refined mixture of diisobutyl adipate, glutarate, and succinate. Its properties include low vapor pressure, readily biodegradability,... | |
| FlexiSolv™ DBE®-LVP esters is offered by INVISTA for consumer and institutional product applications in the United States. This product has been tailored to meet the low vapor pressure - volatile... | |
| FlexiSolv™ microemulsions are clear, single phase solutions which offer strong solvency power in a water-dilutable, water-rinseable system. They allow you to do more while using less organic solvent. FlexiSolv™ microemulsions... | |
| Tetrahydrofuran (THF) is an industrial solvent widely recognized for its unique combination of useful properties. It is used as a resin solvent for uncured and thermoplastic polyurethanes used in coating... |