INVISTA Datasheets for Organic Chemicals

Organic chemicals are chemical compounds that contain carbon in their molecular structure.
Organic Chemicals: Learn more

Product Name Notes
A clear, colorless liquid dinitrile.
A clear, colorless liquid with an ammonia-like odor.
A greater than 99.9% pure aliphatic diamine, available from 70 to 100 wt% concentrations in water. Aqueous solutions of 70 to 80 wt% HMD are liquids. Higher concentrations are solids...
A high-purity, high boiling, liquid, aliphatic dinitrile
A low viscosity, low odor, biodegradable, liquid diamine featuring an odd carbon, ethyl-branched, asymmetric structure and differential amine reactivity.
A solid triamine that provides unique properties when used in a variety of amine applications including polyamides and epoxies.
An unsaturated, unconjugated mononitrile.
Butanediol (1.4 BDO) is used to make a variety of esters, including monomeric plasticizers. It is also used in the engineering of plastic polybutylene terephthalate (PBT) and polyester glycols with...
DYTEK® 2M3BN is a branched, unsaturated, liquid nitrile. The double bond of DYTEK® 2M3BN undergoes reactions typical of non-conjugated systems.
DYTEK® 2PN is a linear unsaturated liquid nitrile. Its conjugated double bond enables a series of addition reactions at the 3 carbon, producing ethyl-branched derivatives.
DYTEK® 3APN is a high purity liquid that can function as an intermediate for a wide variety of chemical transformations.
DYTEK® A is a colorless, low-viscosity liquid with a very low freezing point, low vapor pressure, and an "amine-like" odor. Structurally, it is a methyl-branched, 5-carbon chain diamine. The structure...
DYTEK® DCH-99 amine is a cyclic aliphatic diamine used in a variety of applications, including polyurethane chain extension and epoxy curing. DYTEK® DCH-99 amine is a mixture of cis and...
DYTEK® TIPB is a liquid boric acid ester that can be used as a catalyst or intermediate in a wide variety of applications. They include organic synthesis lubricants, olefin polymerization...
DYTEK® TPB is a monofunctional Lewis acid that can form novel metal complexes that can be explored as homogeneous catalysts. It is also a phenylating agent and, in metathesis with...
FlexiSolv™ benzyl alcohol (BA) is a highly-refined, pure, aromatic, primary alcohol with a wide variety of applications as a solvent and chemical intermediate. Its physical, chemical, and regulatory advantages make...
FlexiSolv™ DBE® esters are mixtures of refined dicarboxylic dimethylesters (dimethyl succinate, dimethyl glutarate, and dimethyl adipate). The mixture of all three is designated DBE® esters. DBE® esters can also be...
FlexiSolv™ DBE® MIR .23 esters and DBE® MIR .51 esters are specifically designed for the aerosol coatings market. The products offer increased flexibility to formulators of aerosol coatings faced with...
FlexiSolv™ DBE®-IB esters (diisobutyl DBE® esters) is a high-boiling, oxygenated solvent comprised of a refined mixture of diisobutyl adipate, glutarate, and succinate. Its properties include low vapor pressure, readily biodegradability,...
FlexiSolv™ DBE®-LVP esters is offered by INVISTA for consumer and institutional product applications in the United States. This product has been tailored to meet the low vapor pressure - volatile...
FlexiSolv™ microemulsions are clear, single phase solutions which offer strong solvency power in a water-dilutable, water-rinseable system. They allow you to do more while using less organic solvent. FlexiSolv™ microemulsions...
INVISTA's TERRIN™ 168 polyol is a 100% aliphatic polyester polyol containing a minimum of 50% recycled content. Due to its unique structure, TERRIN™ 168 polyol is an easily handled, low-viscosity...
INVISTA's TERRIN™ 168G polyol is a 100% aliphatic polyester polyol containing a minimum of 50% recycled content and a minimum of 10% renewable material. Due to its unique structure, TERRIN™
INVISTA's TERRIN™ 170 polyol is a 100% aliphatic polyester polyol made using raw materials that are all either recycled or renewable. Due to its unique structure, TERRIN™ 170 polyol is...
Tetrahydrofuran (THF) is an industrial solvent widely recognized for its unique combination of useful properties. It is used as a resin solvent for uncured and thermoplastic polyurethanes used in coating...