Stock Drive Products & Sterling Instrument - SDP/SI Modular Type Bellows Complete Couplings (inch) S50SFX-02H20H20

Description
Modular Bellows Coupling, Size 2, Bore Sizes: .625 / .625 in., 2.83 in. Overall Length
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Type Bellows Complete Couplings (inch) - S50SFX-02H20H20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, USA
Modular Type Bellows Complete Couplings (inch)
S50SFX-02H20H20
Modular Type Bellows Complete Couplings (inch) S50SFX-02H20H20
Modular Bellows Coupling, Size 2, Bore Sizes: .625 / .625 in., 2.83 in. Overall Length

Modular Bellows Coupling, Size 2, Bore Sizes: .625 / .625 in., 2.83 in. Overall Length

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50SFX-02H20H20
Product Name Modular Type Bellows Complete Couplings (inch)
Coupling Type Metal Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Zero Backlash Lattice Couplings (inch) - S50CLM-125X04X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 576 In-lbs (664 kg-cm)
Coupling Length 1.65 inch (41.91 mm)
Angular 7 degrees
View Details
Geargrip Type Complete Couplings (inch) - A 5Z 1-2114 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw
Rated Speed 11500 rpm
Angular 8 degrees
View Details
Spider Type Complete Couplings (inch) - A 5Z27-401286 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Spider
Rated Torque 62 In-lbs (71.49 kg-cm)
Bore Diameter 0.3750 inch (9.52 mm)
View Details
Spider Type Coupling Spiders (inch) - A 5R27-2098 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Spider
View Details