Stock Drive Products & Sterling Instrument - SDP/SI Spider, (Can be Used With Any A 5A27-20.. Hub) 0.781 O.D., 98 Durometer, Rust (Complete Assembly Requires Two Hubs and a Spider) A 5R27-2098

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 5R27-2098 is a preloaded NBR rubber spider coupling element with a 98 durometer hardness, rust color, and an outer diameter of 25/32 inch. It operates between -58°F and +175°F, supports a maximum axial motion of 0.003 inch, and handles a maximum torque of 44 lbf-in. It is designed for use with A 5A27-20.. hubs to form a complete flexible coupling that compensates for up to 1° angular offset and allows limited axial motion while eliminating backlash through prestressed construction.

Datasheet Summary
Powered by GS/AI

The A 5R27-2098 is a preloaded NBR rubber spider coupling element with a 98 durometer hardness, rust color, and an outer diameter of 25/32 inch. It operates between -58°F and +175°F, supports a maximum axial motion of 0.003 inch, and handles a maximum torque of 44 lbf-in. It is designed for use with A 5A27-20.. hubs to form a complete flexible coupling that compensates for up to 1° angular offset and allows limited axial motion while eliminating backlash through prestressed construction.

Suppliers

Company
Product
Description
Supplier Links
Spider, (Can be Used With Any A 5A27-20.. Hub) 0.781 O.D., 98 Durometer, Rust (Complete Assembly Requires Two Hubs and a Spider) - A 5R27-2098 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Spider, (Can be Used With Any A 5A27-20.. Hub) 0.781 O.D., 98 Durometer, Rust (Complete Assembly Requires Two Hubs and a Spider)
A 5R27-2098
Spider, (Can be Used With Any A 5A27-20.. Hub) 0.781 O.D., 98 Durometer, Rust (Complete Assembly Requires Two Hubs and a Spider) A 5R27-2098
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number A 5R27-2098
Product Name Spider, (Can be Used With Any A 5A27-20.. Hub) 0.781 O.D., 98 Durometer, Rust (Complete Assembly Requires Two Hubs and a Spider)
Coupling Type Gear / Multi-Jaw; Spider
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 40 In-lbs (46.12 kg-cm)
Rated Speed 3600 rpm
Units English Design
View Details
Purchase With A 5Z15M332506 - A 5Z15M332506 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 34.96 In-lbs (40.31 kg-cm)
Coupling Length 1.12 inch (28.4 mm)
View Details
Purchase With A 5Z15M331506 - A 5Z15M331506 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 6.64 In-lbs (7.65 kg-cm)
Coupling Length 1.02 inch (25.9 mm)
View Details
Spider Type Flexible Coupling, 0.3125
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 44 In-lbs (50.73 kg-cm)
Units English Design
View Details