The Rexnord Omega E element is made from a unique general purpose elastomer with a split element design providing easy assembly. The design permits faster installation and reduced inventories by providing multiple distances between shaft ends using the same elements and hubs. The Rexnord Omega E design is used on spacer applications.
Outside Diameter = 4.56in
Fastening = Set Screw
Torque Rating = 62Nm
Misalignment - Angular = 4°
Misalignment - Parallel = 0.063in
Misalignment - Axial = 0.188in
Material = Polyurethane
RS Components, Ltd. | |
---|---|
Product Category | Flexible Couplings |
Product Number | 8087112 |
Coupling Type | Flexible Link |
Rated Torque | 549 In-lbs (633 kg-cm) |
Coupling Diameter | 4.56 inch (116 mm) |