Huco Dynatork 452H50.52

Description
Clamp style couplings for use with heavy power transmission at moderate speeds. Type = Through Bore = 25mm Outside Diameter = 50mm Hub Length = 20.6mm Fastening = Clamp Material = Aluminium Minimum Operating Temperature = -20°C Maximum Operating Temperature = +60°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6930834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp style couplings for use with heavy power transmission at moderate speeds. Type = Through Bore = 25mm Outside Diameter = 50mm Hub Length = 20.6mm Fastening = Clamp Material = Aluminium Minimum Operating Temperature = -20°C Maximum Operating Temperature = +60°C

Clamp style couplings for use with heavy power transmission at moderate speeds.
Type = Through
Bore = 25mm
Outside Diameter = 50mm
Hub Length = 20.6mm
Fastening = Clamp
Material = Aluminium
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +60°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 6930834
Coupling Type Oldham Style Coupling Hubs
Unlock Full Specs
to access all available technical data

Similar Products

Zero Backlash Lattice Couplings (inch) - S50CLP-150X04X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 600 In-lbs (692 kg-cm)
Coupling Length 2.2 inch (55.88 mm)
Angular 7 degrees
View Details
Keyless Shaft Locking Assembly - LD220 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5906 to 2.76 inch (15 to 70 mm)
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 1451 to 170071 In-lbs (1673 to 196102 kg-cm)
Rated Speed 1800 to 7500 rpm
View Details
Allen-Bradley / Rockwell Automation
View Details