Huco Dynatork 852.41.35

Description
Clamp style couplings for use with heavy power transmission at moderate speeds. Type = Through Bore = 12mm Outside Diameter = 41.3mm Hub Length = 17.8mm Fastening = Clamp Material = Stainless Steel Minimum Operating Temperature = -20°C Maximum Operating Temperature = +60°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6930887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp style couplings for use with heavy power transmission at moderate speeds. Type = Through Bore = 12mm Outside Diameter = 41.3mm Hub Length = 17.8mm Fastening = Clamp Material = Stainless Steel Minimum Operating Temperature = -20°C Maximum Operating Temperature = +60°C

Clamp style couplings for use with heavy power transmission at moderate speeds.
Type = Through
Bore = 12mm
Outside Diameter = 41.3mm
Hub Length = 17.8mm
Fastening = Clamp
Material = Stainless Steel
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +60°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 6930887
Coupling Type Oldham Style Coupling Hubs
Unlock Full Specs
to access all available technical data

Similar Products

OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3150 to 0.7874 inch (8 to 20 mm)
Coupling Diameter 0.7520 to 1.63 inch (19.1 to 41.3 mm)
View Details
Flexible coupling for encoders - E60209 - ifm electronic gmbh
Specs
Coupling Type Helical / Slit
Rated Speed 6000 rpm
Angular 4 degrees
View Details
Grid Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 425 to 2.71E6 In-lbs (490 to 3.12E6 kg-cm)
Units Metric Design
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details