Analog Devices, Inc. Integrated Circuits (ICs) - Logic - Multivibrators LTC6993IS6-1#TRMPBF

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Multivibrators - LTC6993IS6-1#TRMPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
LTC6993IS6-1#TRMPBF
Integrated Circuits (ICs) - Logic - Multivibrators LTC6993IS6-1#TRMPBF
IC MULTIVIBRATOR 11NS TSOT23-6

IC MULTIVIBRATOR 11NS TSOT23-6

Supplier's Site
 - 7603390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monostable Multivibrator or one-shot Pulse Generator devices for use in timing, triggering and pulse detection applications. Logic Family = LVCMOS, LVTTL Logic Function = Monostable Multivibrator Number of Elements per Chip = 1 Maximum High Level Output Current = -16mA Maximum Low Level Output Current = 16mA Minimum Pulse Width = 1 î¼s Maximum Propagation Delay Time @ Maximum CL = 28ns Maximum Quiescent Current = 0.2mA Mounting Type = Surface Mount Package Type = TSOT-23

Monostable Multivibrator or one-shot Pulse Generator devices for use in timing, triggering and pulse detection applications.
Logic Family = LVCMOS, LVTTL
Logic Function = Monostable Multivibrator
Number of Elements per Chip = 1
Maximum High Level Output Current = -16mA
Maximum Low Level Output Current = 16mA
Minimum Pulse Width = 1 μs
Maximum Propagation Delay Time @ Maximum CL = 28ns
Maximum Quiescent Current = 0.2mA
Mounting Type = Surface Mount
Package Type = TSOT-23

Supplier's Site
 - 7603390P - RS Components, Ltd.
Corby, Northants, United Kingdom
Monostable Multivibrator or one-shot Pulse Generator devices for use in timing, triggering and pulse detection applications. Logic Family = LVCMOS, LVTTL Logic Function = Monostable Multivibrator Number of Elements per Chip = 1 Maximum High Level Output Current = -16mA Maximum Low Level Output Current = 16mA Minimum Pulse Width = 1 î¼s Maximum Propagation Delay Time @ Maximum CL = 28ns Maximum Quiescent Current = 0.2mA Mounting Type = Surface Mount Package Type = TSOT-23 Delivery on production packaging - Reel. This product is non-returnable.

Monostable Multivibrator or one-shot Pulse Generator devices for use in timing, triggering and pulse detection applications.
Logic Family = LVCMOS, LVTTL
Logic Function = Monostable Multivibrator
Number of Elements per Chip = 1
Maximum High Level Output Current = -16mA
Maximum Low Level Output Current = 16mA
Minimum Pulse Width = 1 μs
Maximum Propagation Delay Time @ Maximum CL = 28ns
Maximum Quiescent Current = 0.2mA
Mounting Type = Surface Mount
Package Type = TSOT-23
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Thief River Falls, MN, United States
Monostable Multivibrator 11ns TSOT-23-6

Monostable Multivibrator 11ns TSOT-23-6

Supplier's Site Datasheet
Thief River Falls, MN, United States
Monostable Multivibrator 11ns TSOT-23-6

Monostable Multivibrator 11ns TSOT-23-6

Supplier's Site Datasheet
Thief River Falls, MN, United States
Monostable Multivibrator 11ns TSOT-23-6

Monostable Multivibrator 11ns TSOT-23-6

Supplier's Site Datasheet
Integrated Circuits - LTC6993IS6-1#TRMPBF - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
LTC6993IS6-1#TRMPBF
Integrated Circuits LTC6993IS6-1#TRMPBF
IC MULTIVIBRATOR 11NS TSOT23-6

IC MULTIVIBRATOR 11NS TSOT23-6

Supplier's Site Datasheet
Logic - Multivibrators - LTC6993IS6-1#TRMPBF - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
LTC6993IS6-1#TRMPBF
Logic - Multivibrators LTC6993IS6-1#TRMPBF
IC MULTIVIBRATOR 11NS TSOT23-6

IC MULTIVIBRATOR 11NS TSOT23-6

Supplier's Site Datasheet
Multivibrators - LTC6993IS6-1#TRMPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
LTC6993IS6-1#TRMPBF
Multivibrators LTC6993IS6-1#TRMPBF
Monostable Multivibrator 11 ns TSOT-23-6

Monostable Multivibrator 11 ns TSOT-23-6

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited RS Components, Ltd. DigiKey LIXINC Electronics Co., Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number LTC6993IS6-1#TRMPBF 7603390 505-LTC6993IS6-1#TRMPBFCT-ND LTC6993IS6-1#TRMPBF LTC6993IS6-1#TRMPBF LTC6993IS6-1#TRMPBF
Product Name Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Integrated Circuits Logic - Multivibrators Multivibrators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Other; TSOT-23 Other; SOT-23-6 Thin, TSOT-23-6 Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel® Other; SOT-23-6 Thin, TSOT-23-6
Logic Family LVCMOS
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HCT4538MT - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
 - MC10198FNR2 - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; Other; PLCC20
Logic Family ECL
View Details
5 suppliers
Dual retriggerable precision monostable multivibrator - 74HC4538D-Q100,118 - Nexperia B.V.
Specs
Type Retriggerable
Triggering Negative-edge Triggered; Positive-edge Triggered
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
View Details
4 suppliers
Monostable Multivibrator - 208/C,B - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 10 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details