The MultiCal pressure module is chosen by NASA for the Space Shuttle and International Space Station. These modules convert your meter into an accurate pressure measuring system. The analog signal is clean, accurate and fast, so you can even use MultiCals with oscilloscopes to measure dynamic pressure.
AMETEK Sensors, Test & Calibration | |
---|---|
Product Category | Pressure Instruments |
Product Number | MultiCal |
Product Name | Pressure Module |
Device Category | Instrument or Meter |
Pressure Measurement | Absolute |
Material | Liquid; Gas |
Working Pressure Range | 0.0 to 500 psi (0.0 to 352 m H2O) |