SENSOR 16.68PSIA 4.65V DSOF8
The KP235 Barometric Air Pressure Sensor IC is designed for use in Industrial, automotive and consumer applications as well as measuring analogue barometric air pressure. The Analog absolute sensor adapts a pressure signal into an analogue output, it is highly accurate and sensitive and is created on a capacitive principle.
Surface micro-machined. BiCMOS technology. Converts a pressure into a voltage range. Green SMD housing. Temperature range -40 °C to 125 °C. Broken wire detection. Automotive qualified
Maximum Overload Pressure = 600kPa
Typical Sensitivity = 40.5mV/kPa
Mounting Type = Surface Mount
Package Type = DSOF
Pin Count = 8
Dimensions = 7 x 7 x 2.8mm
Length = 7mm
Width = 7mm
Height = 2.8mm
Maximum Operating Pressure = 115 kPa, 1150 mbar
Delivery on production packaging - Reel. This product is non-returnable.
The KP235 Barometric Air Pressure Sensor IC is designed for use in Industrial, automotive and consumer applications as well as measuring analogue barometric air pressure. The Analog absolute sensor adapts a pressure signal into an analogue output, it is highly accurate and sensitive and is created on a capacitive principle.
Surface micro-machined. BiCMOS technology. Converts a pressure into a voltage range. Green SMD housing. Temperature range -40 °C to 125 °C. Broken wire detection. Automotive qualified
Maximum Overload Pressure = 600kPa
Typical Sensitivity = 40.5mV/kPa
Mounting Type = Surface Mount
Package Type = DSOF
Pin Count = 8
Dimensions = 7 x 7 x 2.8mm
Length = 7mm
Width = 7mm
Height = 2.8mm
Maximum Operating Pressure = 115 kPa, 1150 mbar
The KP235 Barometric Air Pressure Sensor IC is designed for use in Industrial, automotive and consumer applications as well as measuring analogue barometric air pressure. The Analog absolute sensor adapts a pressure signal into an analogue output, it is highly accurate and sensitive and is created on a capacitive principle.
Surface micro-machined. BiCMOS technology. Converts a pressure into a voltage range. Green SMD housing. Temperature range -40 °C to 125 °C. Broken wire detection. Automotive qualified
Maximum Overload Pressure = 600kPa
Typical Sensitivity = 40.5mV/kPa
Mounting Type = Surface Mount
Package Type = DSOF
Pin Count = 8
Dimensions = 7 x 7 x 2.8mm
Length = 7mm
Width = 7mm
Height = 2.8mm
Maximum Operating Pressure = 115 kPa, 1150 mbar
IC ANLG ABSOLUTE PRES SNSR DSOF8
Manufacturer: Infineon Technologies
Win Source Part Number: 778011-KP215F1701XTM
Series: Automotive, AEC-Q100
Termination Style: Surface Mount
Operating Temperature Range: -40°C ~ 140°C
Features: Amplified Output, Temperature Compensated
Package: 8-SMD Module
Output Type: Analog Voltage
Operating Supply Voltage: 4.5 V ~ 5.5 V
Output: 0.4 V ~ 4.65 V
Accuracy: ±0.333 PSI (±2.3 kPa)
Family Name: KP215F1701
Pressure Type: Absolute
Operating Pressure: 1.45 PSI ~ 16.68 PSI (10 kPa ~ 115 kPa)
Port Style: No Port
Categories: Sensors, Transducers
Introduction Date: June 28, 2010
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
PRESSURE SENSOR, 10-115KPA, SOFL-8; Pressure Type:Absolute; Sensitivity, V/P:40.5mV/kPa; Operating Pressure Min:10kPa; Operating Pressure Max:115kPa; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:SOFL; No. of RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | LIXINC Electronics Co., Limited | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Sensor Chips | Pressure Sensor Chips | Pressure Sensor Chips | Pressure Sensor Chips | Sensor Chips |
Product Number | KP215F1701XTMA1 | 1362039P | KP215F1701XTMA1 | 778011-KP215F1701XTMA1 | 17AC7082 |
Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers | Pressure Sensors, Transducers - KP215F1701XTMA1 | Pressure Sensor, 10-115Kpa, Sofl-8; Pressure Type Infineon | |
Input Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
Operating Temperature | -40 to 140 C (-40 to 284 F) | -40 to 140 C (-40 to 284 F) | -40 to 140 C (-40 to 284 F) | ||
Pressure Type | Absolute | Absolute; Absolute | |||
Package / Mounting | DSOF | Surface Mount (SMD) |