The P-MCC8-2-6 is an optimized contactless module that works as a 1:1 replacement for the existing MCC8-2-3/MOB4 modules: No change in thickness (shape and chip); No change in shape size (4.80 x 5.10 mm); Optimized for smaller ICs; Fully compatible with existing production equipment and settings. The Contactless Module MCC8-2-3 has been discontinued and is no longer available.
Summary of Features
9.5mm
8.1 x 5.15mm
max. 340μm
Ag
ISO 7816-1, ISO 7810, ISO 10373-1/-3
Tape on Reel
Potential Applications
Payment
Government Identification
e-Passport
Basic ID
Driver License
Healthcare
Transport
The P-MCC8-2-6 is an optimized contactless module that works as a 1:1 replacement for the existing MCC8-2-3/MOB4 modules: No change in thickness (shape and chip); No change in shape size (4.80 x 5.10 mm); Optimized for smaller ICs; Fully compatible with existing production equipment and settings. The Contactless Module MCC8-2-3 has been discontinued and is no longer available.
Summary of Features
- 9.5mm
- 8.1 x 5.15mm
- max. 340μm
- Ag
- ISO 7816-1, ISO 7810, ISO 10373-1/-3
- Tape on Reel
Potential Applications
- Payment
- Government Identification
- e-Passport
- Basic ID
- Driver License
- Healthcare
- Transport