OMEGA 10 series of split core current transformers, offer a cost effective and efficient way current can be measured without breaking the conductor. By doing so, the current transformers reduce installation and commissioning time.
Current Ratio = 300:5
Maximum Cable Diameter = 80 x 50mm
Transformer Type = Clip Fit
Dimensions = 125 x 40 x 158 mm
Mounting Type = Surface Mount
Series = Omega10
RS Components, Ltd. | |
---|---|
Product Category | Current Transformers |
Product Number | 1236734 |
Type / Applications | PC Mount Type; Clip Fit |