Resin-bonded, thermosetting, dry-film lubricant designed for conventional spray techniques. It is formulated for high-pressure, low-speed wear applications and provides long-term lubrication for bearing surfaces subjected to extreme pressures, up to 150,000 psi (10,500 kg/cm2). The coating utilizes a unique dual lubrication system of PTFE and MoS2 and is superior to "moly" greases which wash away and PTFE coatings which "cold flow." Resin-bonded lubricants in Xylan 1052 stay on the job, even in harsh chemical environments.
Whitford Corporation | |
---|---|
Product Category | Industrial Lubricants |
Product Number | Xylan® 1052 |
Product Name | Dry Film Lubricant |
Type | Solid or Dry Film Lubricant |
Functions | Lubricant |
Composition / Chemistry | Fluoropolymer / PTFE (e.g., Teflon®) |