Precision Fixed and Adjustable Voltage Reference ICs utilsing series, shunt or series/shunt topologies and available in both through-hole and surface mount packages. Voltage References are available with initial accuracies of ±0.02 to ±2%.
Nominal Voltage = 5V
Package Type = TSOT-23
Reference Type = Fixed
Initial Accuracy = ±0.05 %
Mounting Type = Surface Mount
Topology = Series
Maximum Input Voltage = 20 V
Minimum Output Voltage = 4.994 V
Maximum Output Voltage = 5.006 V
Pin Count = 6
Precision Fixed and Adjustable Voltage Reference ICs utilsing series, shunt or series/shunt topologies and available in both through-hole and surface mount packages. Voltage References are available with initial accuracies of ±0.02 to ±2%.
Nominal Voltage = 5V
Package Type = TSOT-23
Reference Type = Fixed
Initial Accuracy = ±0.05 %
Mounting Type = Surface Mount
Topology = Series
Maximum Input Voltage = 20 V
Minimum Output Voltage = 4.994 V
Maximum Output Voltage = 5.006 V
Pin Count = 6
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Voltage Dividers and Voltage References |
Product Number | 5060495 |
Type | Voltage; Series |