Pearson Electronics, Inc. Datasheets for Voltage Dividers and Voltage References

Voltage dividers and voltage references provide highly-accurate reference voltages for calibration and testing purposes.
Voltage Dividers and Voltage References: Learn more

Product Name Notes
Pearson high voltage coaxial capacitive voltage dividers permit measurements up to 500kV when used in high voltage insulating oil. Customized division ratio and calibration for use in air are available.
The Model VD-301 capacitive voltage divider is intended for the measurement of voltage amplitude and wave-shape of ac signals at high potential. It has a nominal division ratio of 5000:1,...
The Model VD-305A capacitive voltage divider is intended for the measurement of voltage amplitude and wave-shape of ac signals at high potential. It has a nominal division ratio of 5000:1,...
The Model VD-500A capacitive voltage divider is intended for the measurement of voltage amplitude and wave-shape of ac signals at high potential. It has a nominal division ratio of 10000:1,...