Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
THERMAL PAD, 25.4X25.4MM, 0.5MM; Thickness:0.5mm; Conductive Material:Silicone; Thermal Conductivity:3W/m.K;
Richardson RFPD | Newark, An Avnet Company | |
---|---|---|
Product Category | Thermal Compounds and Thermal Interface Materials | Thermal Compounds and Thermal Interface Materials |
Product Number | PL-05-3-254 | 12AC7701 |
Product Name | Thermal Adhesive/Compound/Material | Thermal Pad, 25.4X25.4Mm, 0.5Mm; Thickness Wakefield Thermal |
Thermal Conductivity | 3 W/m-K (1.73 BTU-ft/hr-ft²-F) |