The Cypress Semiconductor PSoC 4 (Programmable Embedded System-on-Chip) family contain an ARM Cortex-M0 processor both product families 4100 and the 4200 platform architecture feature a combination of a microcontroller with op amps with Comparator mode, digital programmable logic, A/D converter as well as communication and timing devices. In the PSoC4 platform the controllers are compatible with each other for designing and new applications.
32-bit MCU Sub-system. 24 MHz ARM Cortex-M0 CPU with single-cycle multiply (PSoC 4100 Family). 48 MHz ARM Cortex-M0 CPU with single cycle multiply (PSoC 4200 family). Up to 32 kB of flash with Read Accelerator. Up to 4 kB of SRAM /SRAM+. Compatible with members of the PSoC 4 platform
Processing Unit = Microcontroller
Application = Automotive, Capacitive Sensing, Controller, Embedded, Flash, LCD, LED, USB
Technology = CMOS
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 40
Dimensions = 6 x 6 x 0.55mm
Height = 0.55mm
Length = 6mm
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Punnet. This product is non-returnable.
The Cypress Semiconductor PSoC 4 (Programmable Embedded System-on-Chip) family contain an ARM Cortex-M0 processor both product families 4100 and the 4200 platform architecture feature a combination of a microcontroller with op amps with Comparator mode, digital programmable logic, A/D converter as well as communication and timing devices. In the PSoC4 platform the controllers are compatible with each other for designing and new applications.
32-bit MCU Sub-system. 24 MHz ARM Cortex-M0 CPU with single-cycle multiply (PSoC 4100 Family). 48 MHz ARM Cortex-M0 CPU with single cycle multiply (PSoC 4200 family). Up to 32 kB of flash with Read Accelerator. Up to 4 kB of SRAM /SRAM+. Compatible with members of the PSoC 4 platform
Processing Unit = Microcontroller
Application = Automotive, Capacitive Sensing, Controller, Embedded, Flash, LCD, LED, USB
Technology = CMOS
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 40
Dimensions = 6 x 6 x 0.55mm
Height = 0.55mm
Length = 6mm
Maximum Operating Supply Voltage = 5.5 V
RS Components, Ltd. | |
---|---|
Product Category | System on a Chip (SoC) |
Product Number | 1254187P |
Interface | CMOS |