TE Connectivity Humidity Sensor Components HPP801A031

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensor Components - HPP801A031 - TE Connectivity
Berwyn, PA, United States
Humidity Sensor Components
HPP801A031
Humidity Sensor Components HPP801A031
Electrical Characteristics Supply Voltage (Peak) (V) : 10 Product Type Features Humidity Sensor Component Product Type : RHS Humidity Sensor Component Sensor Type : Analog Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range (DEGC) : -60 - 140

Electrical Characteristics


  • Supply Voltage (Peak) (V) : 10

Product Type Features


  • Humidity Sensor Component Product Type : RHS
  • Humidity Sensor Component Sensor Type : Analog

Usage Conditions


  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range (DEGC) : -60 - 140
Supplier's Site Datasheet
Geneva, IL, United States
Humidity Sensors
HPP801A031
Humidity Sensors HPP801A031
Relative Humidity Sensor Based on a unique capacitive cell, these relative humidity sensors are designed for high volume, cost sensitive applications such as office automation, automotive cabin air control, home appliances, and industrial process control systems. They are also useful in all applications where humidity compensation is needed. Features Full interchangeability with no calibration required in standard conditions Instantaneous desaturation after long periods in saturation phase Compatible with automatized assembly processes, including Pb free wave soldering and reflow processes Individual marking for compliance to stringent traceability requirements Part may be washed with distilled water Applications Automotive Home Appliance Printer Meteorology

Relative Humidity Sensor

Based on a unique capacitive cell, these relative humidity sensors are designed for high volume, cost sensitive applications such as office automation, automotive cabin air control, home appliances, and industrial process control systems. They are also useful in all applications where humidity compensation is needed.

Features

  • Full interchangeability with no calibration required in standard conditions
  • Instantaneous desaturation after long periods in saturation phase
  • Compatible with automatized assembly processes, including Pb free wave soldering and reflow processes
  • Individual marking for compliance to stringent traceability requirements
  • Part may be washed with distilled water

Applications

  • Automotive
  • Home Appliance
  • Printer
  • Meteorology
Supplier's Site Datasheet
Humidity, Moisture Sensors - HPP801A031-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
HPP801A031-ND
Humidity, Moisture Sensors HPP801A031-ND
Humidity Temperature Sensor 1 ~ 99% RH Capacitance ±2% RH 3s Through Hole

Humidity Temperature Sensor 1 ~ 99% RH Capacitance ±2% RH 3s Through Hole

Supplier's Site Datasheet
HS1101LF GASES MEASURE SENSOR HUMIDITY - HPP801A031 - Heilind Electronics, Inc.
Wilmington, MA, United States
HS1101LF GASES MEASURE SENSOR HUMIDITY
HPP801A031
HS1101LF GASES MEASURE SENSOR HUMIDITY HPP801A031
HS1101LF GASES MEASURE SENSOR HUMIDITY

HS1101LF GASES MEASURE SENSOR HUMIDITY

Supplier's Site
Sensors, Transducers - Humidity, Moisture Sensors - HPP801A031 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HPP801A031
Sensors, Transducers - Humidity, Moisture Sensors HPP801A031
SENSOR HUMIDITY 10V CAPAC MOD

SENSOR HUMIDITY 10V CAPAC MOD

Supplier's Site
Moisture Sensors, Humidity - HPP801A031 - 1043948-HPP801A031 - Win Source Electronics
Yishun, Singapore
Moisture Sensors, Humidity - HPP801A031
1043948-HPP801A031
Moisture Sensors, Humidity - HPP801A031 1043948-HPP801A031
Manufacturer: TE Connectivity Measurement Specialties Win Source Part Number: 1043948-HPP801A031 Packaging: Tube/Rail Response Time: 3s Mounting: Through Hole Output Type: Capacitance Output: 180pF @ 55%RH Sensitivity: 310nF/%RH Sensor Type: Humidity Accuracy: ±2% RH Humidity Range: 1 to 99% RH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 140°C Supply Voltage - Operating: 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Measurement Specialties
Win Source Part Number: 1043948-HPP801A031
Packaging: Tube/Rail
Response Time: 3s
Mounting: Through Hole
Output Type: Capacitance
Output: 180pF @ 55%RH
Sensitivity: 310nF/%RH
Sensor Type: Humidity
Accuracy: ±2% RH
Humidity Range: 1 to 99% RH
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 140°C
Supply Voltage - Operating: 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Win Source Electronics
Product Category Moisture Meters Moisture Meters Moisture Meters Moisture Meters Moisture Meters Moisture Meters
Product Number HPP801A031 HPP801A031 HPP801A031-ND HPP801A031 HPP801A031 1043948-HPP801A031
Product Name Humidity Sensor Components Humidity Sensors Humidity, Moisture Sensors HS1101LF GASES MEASURE SENSOR HUMIDITY Sensors, Transducers - Humidity, Moisture Sensors Moisture Sensors, Humidity - HPP801A031
Form Factor Sensor Sensor Sensor Sensor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensor Components - HPP845E131R5 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
5 suppliers
Humidity Sensor Components - HPP845E035 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Humidity Sensor Components - 10142048-32 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 495 F (-40 to 257 C)
View Details
4 suppliers
Humidity Sensor Components - 10142048-11 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details