Shaw Moisture Meters Datasheets for Hygrometers and Humidity Measurement Instruments
Hygrometers and humidity measurement instruments test for absolute humidity, relative humidity, or dew point in air.
Hygrometers and Humidity Measurement Instruments: Learn more
| Product Name | Notes |
|---|---|
| Accurate, reliable moisture measurement for process gases and compressed air The Superdew 3 WP from Shaw Moisture Meters is a robust inline dewpoint hygrometer designed for precise trace moisture measurement in process... | |
| Easily portable, ready for spot checks or continuous use, this battery powered portable hygrometer indicates both dewpoint temperatures and water vapour to less than one part per million, on the... | |
| SHAW Model AcuDew high performance dewpoint transmitter. A new, robust and reliable, 2 wire, 4-20 mA loop powered transmitter. Utilising the ultra high capacitance SHAW moisture sensing technology, the AcuDew... | |
| Shaw Moisture Meters intrinsically safe dewpoint transmitter, the Model SDT-Ex, is designed to meet the stringent demands of industrial applications. Compact, 3 wire, 4 – 20 mA , the Model... | |
| The Model SDHmini-Ex hand held portable dewpoint meter sets new industry standards for portable dewpoint measurement equipment. Intrinsically safe and portable, this dewpoint hygrometer offers quick and reliable spot check... | |
| The Model SDHmini/SDHmini-L compact, portable, hand held hygrometer sets new industry standards for dewpoint measurement. With state of the art features and enhancements with support of USB and Bluetooth interfaces... | |
| The Model Superdew 3 is a single channel inline hygrometer designed to measure dewpoint in process gases and compressed air. The panel mounted enclosure provides panel protection to IP54. The... | |
| The world renowned Model SADP-D digital, portable dewpoint meter from Shaw Moisture Meters offers an easy to use hygrometer for fast and reliable trace moisture measurement. Designed to operate at... | |
| When buying a SHAW dewpoint sensor, you know that you’re buying into over 60 years of proven technical experience. The aluminium oxide dewpoint sensor, used for measuring moisture in air... |