High Efficiency High-Side N-Channel Controller for Switching Regulator 8-VSSOP -40 to 125
Buck, Buck-Boost Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
Switching Controllers High Efficiency High-Side N-Channel Controller for Switching Regulator 8-VSSOP -40 to 125
IC REG CTRLR BUCK/BCK-BST 8VSSOP
IC REG CTRLR BUCK/BCK-BST 8VSSOP
Buck, Buck-Boost Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
Buck, Buck-Boost Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
Buck, Buck-Boost Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 112718-LM3477MMX/NOP
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Buck-Boost
Frequency - Switching: 500kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 93%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Purpose: Step-Down
Supply Voltage - Operating: 2.97 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK/BCK-BST 8VSSOP
Texas Instruments | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
Product Number | LM3477MMX/NOPB | LM3477MMX/NOPB | LM3477MMX/NOPB | LM3477MMX/NOPB | LM3477MMX/NOPB | 296-38719-6-ND | 112718-LM3477MMX/NOPB | LM3477MMX/NOPB |
Product Name | LM3477 High Efficiency High-Side N-Channel Controller for Switching Regulator | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Integrated Circuits | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3477MMX/NOPB | PMIC - Voltage Regulators - DC DC Switching Controllers |
Configuration / Function | Buck | Buck; Buck, Buck-Boost | Buck; Buck-Boost | Buck, Buck-Boost | ||||
Package Type | Other; VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | SSOP; Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-VSSOP | ||
Special Features | Enable | Enable | Multiple Outputs; Synchronous Rectification; Enable | Enable | ||||
Output Voltage | 1.26 to 31 volts | |||||||
IOUT | 6 amps |