SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125
IC REG BUCK 12V 1A DDPAK
IC REG BUCK 12V 1A TO263-5
Switching Voltage Regulators 1A SD VTG Reg
SIMPLE SWITCHER 1A Reg LM2575S-12 - Power Management ICs - Buck Converters
SIMPLE SWITCHER 1A Reg LM2575S-12 - Power Management ICs - Buck Converters
Delivery on production packaging - Tube. This product is non-returnable.
LM2575 - SIMPLE SWITCHER 1A Step-Down Voltage Regulator
LM2575 - SIMPLE SWITCHER 1A Step-Down Voltage Regulator
Manufacturer: Texas Instruments
Win Source Part Number: 018752-LM2575S-12/NO
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 12V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK 12V 1A TO263-5
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | VAST STOCK CO., LIMITED | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
Product Number | LM2575S-12/NOPB | LM2575S-12/NOPB | LM2575S-12/NOPB | LM2575S-12/NOPB | 460437 | LM2575S-12/NOPB | 018752-LM2575S-12/NOPB | LM2575S-12/NOPB-ND | LM2575S-12/NOPB | LM2575S-12/NOPB |
Product Name | LM2575-N SIMPLE SWITCHER 1A Step-Down Voltage Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits | Switching Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575S-12/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | ||
Configuration / Function | Buck | Buck; Buck | Buck; Boost; Buck-Boost | Buck | Buck | |||||
Package Type | Other; PDIP,DDPAK/TO-263,SOIC,TO-220 | TO-263 | DPAK; TO-263; Other; Tube | Other; D2PAK (TO-263) | TO-263; Other; TO-263-5 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
Output Voltage | 3.3 to 37 volts | 12 volts | 12 volts | 12 volts | 12 volts | 12 to ? volts | ||||
IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
VIN | 4 to 40 volts | 40 volts | 4 to 40 volts | 40 volts | 4 to 40 volts | 4 to 40 volts |