Automotive Grade 4.5-42V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller 8-MSOP-PowerPAD -40 to 125
A range of integrated Step-down (Buck) DC-DC controllers for applications where external power MOSFETs are used to implement complete switching regulator designs.
Controller Type = Buck Controller
Number of Outputs = 1
Maximum Switching Frequency = 1 MHz
Mounting Type = Surface Mount
Package Type = MSOP
Pin Count = 8
Dimensions = 3 x 3 x 0.86mm
Length = 3mm
Width = 3mm
Height = 0.86mm
Delivery on production packaging - Reel. This product is non-returnable.
A range of integrated Step-down (Buck) DC-DC controllers for applications where external power MOSFETs are used to implement complete switching regulator designs.
Controller Type = Buck Controller
Number of Outputs = 1
Maximum Switching Frequency = 1 MHz
Mounting Type = Surface Mount
Package Type = MSOP
Pin Count = 8
Dimensions = 3 x 3 x 0.86mm
Length = 3mm
Width = 3mm
Height = 0.86mm
IC REG CTRLR BUCK 8MSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1052920-LM25085QMYE/
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 42 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Switching Controllers 42V Constant On-Time PFET Switching Cntlr
IC REG CTRLR BUCK 8MSOP
IC REG CTRLR BUCK 8MSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-HVSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-HVSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-HVSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-HVSSOP
Texas Instruments | RS Components, Ltd. | LIXINC Electronics Co., Limited | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | DigiKey | |
---|---|---|---|---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
Product Number | LM25085QMYE/NOPB | 8246724P | LM25085QMYE/NOPB | 1052920-LM25085QMYE/NOPB | LM25085QMYE/NOPB | LM25085QMYE/NOPB | LM25085QMYE/NOPB | LM25085QMYE/NOPB | 296-LM25085QMYE/NOPBCT-ND |
Product Name | LM25085-Q1 Automotive Grade 4.5-42V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller | Integrated Circuits | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM25085QMYE/NOPB | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | |
Configuration / Function | Buck | Buck | Buck; Buck | Buck | Buck | ||||
Package Type | Other; MSOP-PowerPAD | Other; MSOP | SSOP; Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | Other; 8-MSOP-EP | SSOP | SSOP; Other; 8-PowerTSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; 8-PowerTSSOP, 8-MSOP (0.118", 3.00mm Width) | ||
Special Features | Internal Current Limit; Adjustable Current Limit,Frequency Synchronization | Internal Current Limit; Current Limit, Frequency Control | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control | Internal Current Limit; Current Limit, Frequency Control | |||||
Output Voltage | 1.25 to 42 volts | ||||||||
IOUT | 10 amps |