170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 3.3V Output For VCO Supply 8-VSSOP -40 to 85
IC REG CHARG PUMP 3.3V 8VSSOP
IC REG CHARG PUMP 3.3V 8VSSOP
170uVrms SwitchedCap 3.3V,TPS60240DGKTG4 - Power Management ICs - Charge Pumps
170uVrms SwitchedCap 3.3V,TPS60240DGKTG4 - Power Management ICs - Charge Pumps
Delivery on production packaging - Reel. This product is non-returnable.
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer: Texas Instruments
Win Source Part Number: 1112149-TPS60240DGKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 160kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 25mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG CHG PUMP 3.3V 25MA 8VSSOP
Texas Instruments | Lingto Electronic Limited | LIXINC Electronics Co., Limited | RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
Product Number | TPS60240DGKT | TPS60240DGKT | TPS60240DGKT | 422306 | 296-TPS60240DGKTCT-ND | 1112149-TPS60240DGKT | TPS60240DGKT | TPS60240DGKT |
Product Name | TPS60240 170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 3.3V Output For VCO Supply | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60240DGKT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
Configuration / Function | Boost | Buck; Boost; Charge Pump | Boost | Charge Pump | ||||
Package Type | Other; VSSOP | SSOP; Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel® | Other; MSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | |
Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||
IOUT | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps |