30-mA Switched-Cap DC-DC Converter with fixed 3-V Output 6-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 027374-REG710NA-3/25
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 30mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Audio, Imaging, Video & Vision, Consumer Electronics, Communications & Networking
Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 30mA SOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 30mA SOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 30mA SOT-23-6
IC REG CHRG PUMP 3V 30MA SOT23
Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 30mA SOT-23-6
Switching Voltage Regulators 30-mA Switched-Cap DC-DC Converter
IC REG CHARGE PUMP 3V 30MA SOT23
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | REG710NA-3/250 | 027374-REG710NA-3/250 | 296-12136-6-ND | REG710NA-3/250 | REG710NA-3/250 | REG710NA-3/250 | REG710NA-3/250 |
| Product Name | REG710-3 30-mA Switched-Cap DC-DC Converter with fixed 3-V Output | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-3/250 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Charge Pump | |||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts | ||
| IOUT | 0.0300 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps |