IC REG CTRLR BUCK 32QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Switching Voltage Regulators Dual-Phase/Dual-Chan
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
Product Number | LTC3861IUH-1#PBF | LTC3861IUH-1#PBF | LTC3861IUH-1#PBF | 161-LTC3861IUH-1#PBF-ND |
Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Voltage Regulators | DC DC Switching Controllers |
Special Features | Internal Current Limit; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking | |||
fsw | 250 to 3000 kHz | 250 to 3000 kHz | 250 to 3000 kHz | |
Duty Cycle | 91.5 | 91.5 | ||
Output Voltage Type | Fixed; PWM Signal | |||
Package Type | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad |