Low-Dropout System Voltage Regulator with Delayed Rest 5-DDPAK/TO-263 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DDPAK/TO-263-5
IC REG LIN 5V 250MA DDPAK/TO263
LDO Voltage Regulators LDO System Vtg Reg
Manufacturer: Texas Instruments
Win Source Part Number: 1055082-LM9071S/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.8V @ 250mA
Operating Supply Current: 4mA to 50mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LM9071S/NOPB | 296-LM9071S/NOPB-ND | LM9071S/NOPB | LM9071S/NOPB | 1055082-LM9071S/NOPB |
Product Name | LM9071 Low-Dropout System Voltage Regulator with Delayed Rest | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM9071S/NOPB |
Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
Package Type | Other; DDPAK/TO-263 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263 | DPAK; TO-263; Other; DDPAK/TO-263-5 | |
Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection | Reverse Voltage Protection | ||
Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |
IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |