Dual 150mA Ultra Low-Dropout Regulator 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 779687-LP2966IMMX-25
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 150mA
Family Name: LP2966
Output Voltage: 2.5V, 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 300μA ~ 600μA
PSRR: 60dB ~ 40dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 8-VSSOP
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 0.27V @ 150mA
Alternative Parts (Cross-Reference): TC1302A-IMVUATR; TC1302A-IMVUA; MAX8882EUTQ5+T; MAX8882EUTQ5+;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC REG LIN 2.5/1.8V 150MA 8VSSOP
Texas Instruments | Win Source Electronics | Lingto Electronic Limited | |
---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LP2966IMMX-2518/NOPB | 779687-LP2966IMMX-2518/NOPB | LP2966IMMX-2518/NOPB |
Product Name | LP2966 Dual 150mA Ultra Low-Dropout Regulator | PMIC - PMIC - Voltage Regulators - Linear - LP2966IMMX-2518/NOPB | PMIC - Voltage Regulators - Linear |
Output Voltage Type | Adjustable / Variable | Fixed; Fixed | |
Package Type | Other; VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |
Special Features | Power Good | Input Overcurrent Protection; Enable | Enable |
Output Voltage | 5 volts | 1.8 volts | |
IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps |