Series 3-Terminal Negative Regulators 3-TO-92 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1053671-LM79L05ACZ/N
Packaging: Bulk
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-92-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -5V
Operating Supply Current: 6mA
PSRR: 50dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
IC REG LINEAR -5V 100MA TO92-3
The Texas Instrument LM79 family of negative voltage regulators offers fixed output voltages of -5 V, -12 V or -15 V. The output current ratings are 1.5A for the LM79xx, 0.5A for LM79Mxx and 0.1A for LM79L types. These regulators require an external output compensation capacitor for operational stability. The LM79 family features internal short circuit protection and current limiting, and also incorporates thermal overload protection. The low ground pin current allows the output voltage to be easily boosted above the pre-set value by using a resistive divider.
LM79: 1.5A Output current. LM79M: 0.5A Output current. LM79L: 0.1A Output current. Low quiescent current. High ripple rejection
Output Voltage = -5 V
Maximum Output Current = 100mA
Package Type = TO-92
Output Type = Fixed
Mounting Type = Through Hole
Minimum Input Voltage = -35 V
Maximum Input Voltage = -7.3 V
Pin Count = 3
Minimum Operating Temperature = 0 °C
Maximum Operating Temperature = +70 °C
The Texas Instrument LM79 family of negative voltage regulators offers fixed output voltages of -5 V, -12 V or -15 V. The output current ratings are 1.5A for the LM79xx, 0.5A for LM79Mxx and 0.1A for LM79L types. These regulators require an external output compensation capacitor for operational stability. The LM79 family features internal short circuit protection and current limiting, and also incorporates thermal overload protection. The low ground pin current allows the output voltage to be easily boosted above the pre-set value by using a resistive divider.
LM79: 1.5A Output current. LM79M: 0.5A Output current. LM79L: 0.1A Output current. Low quiescent current. High ripple rejection
Output Voltage = -5 V
Maximum Output Current = 100mA
Package Type = TO-92
Output Type = Fixed
Mounting Type = Through Hole
Minimum Input Voltage = -35 V
Maximum Input Voltage = -7.3 V
Pin Count = 3
Minimum Operating Temperature = 0 °C
Maximum Operating Temperature = +70 °C
Delivery on production packaging - Tape. This product is non-returnable.
The Texas Instrument LM79 family of negative voltage regulators offers fixed output voltages of -5 V, -12 V or -15 V. The output current ratings are 1.5A for the LM79xx, 0.5A for LM79Mxx and 0.1A for LM79L types. These regulators require an external output compensation capacitor for operational stability. The LM79 family features internal short circuit protection and current limiting, and also incorporates thermal overload protection. The low ground pin current allows the output voltage to be easily boosted above the pre-set value by using a resistive divider.
LM79: 1.5A Output current. LM79M: 0.5A Output current. LM79L: 0.1A Output current. Low quiescent current. High ripple rejection
Output Voltage = -5 V
Maximum Output Current = 100mA
Package Type = TO-92
Output Type = Fixed
Mounting Type = Through Hole
Minimum Input Voltage = -35 V
Maximum Input Voltage = -7.3 V
Pin Count = 3
Minimum Operating Temperature = 0 °C
Maximum Operating Temperature = +70 °C
IC REG LINEAR -5V 100MA TO92-3
Linear Voltage Regulators 3-Terminal Neg Vltg
Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | LIXINC Electronics Co., Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LM79L05ACZ/NOPB | 1053671-LM79L05ACZ/NOPB | LM79L05ACZ/NOPB-ND | LM79L05ACZ/NOPB | 5360004 | LM79L05ACZ/NOPB | LM79L05ACZ/NOPB |
Product Name | LM79L05 Series 3-Terminal Negative Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM79L05ACZ/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits | Linear Voltage Regulators | |
Output Polarity | Negative | Negative | Negative | ||||
Output Voltage Type | Fixed Output,Negative Output | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
Package Type | Other; DSBGA,SOIC,TO-92 | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | TO-92; Other; TO-92 | TO-92; Other; Bulk | |
Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | Over Temperature, Short Circuit | ||||
Output Voltage | -5 volts | 5 volts | -5 volts | -5 volts | -5 volts | -5 volts |