3/8 Pin 100mA Adjustable Positive Regulator 8-TSSOP 0 to 125
IC REG LIN POS ADJ 100MA 8TSSOP
Linear Voltage Regulators 3Pin 100mA Adj Vltg Reg
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP
IC REG LIN POS ADJ 100MA 8TSSOP
Texas Instruments | Lingto Electronic Limited | VAST STOCK CO., LIMITED | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | LM317LCPWRG4 | LM317LCPWRG4 | LM317LCPWRG4 | LM317LCPWRG4-ND | LM317LCPWRG4 |
Product Name | LM317L 3/8 Pin 100mA Adjustable Positive Regulator | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
Output Polarity | Positive | Positive | |||
Output Voltage Type | Adjustable Output,Programmable Output | Adjustable / Variable | |||
Package Type | Other; SOIC,SOT-89,TO-92,TSSOP | Other; 8-TSSOP (0.173", 4.40mm Width) | SSOP | ||
Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | |||
Output Voltage | 1.2 to 32 volts | 1.2 to 32 volts | 1.2 volts |