The LM20124MHE/NOPB is a 4A synchronous buck regulator with an input voltage range of 2.95V to 5.5V and a switching frequency of 1MHz. It features 32mΩ integrated FET switches, peak current mode control, and an adjustable output voltage down to 0.8V. The device is packaged in a 16-pin HTSSOP with an exposed thermal pad and operates from -40°C to 125°C. It includes integrated overvoltage protection, undervoltage lockout, power good output, and programmable soft-start. Output voltage tracking is supported via the SS/TRK pin. The part is RoHS compliant and has a moisture sensitivity level of 1.
2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade 16-HTSSOP -40 to 125
Switching Regulator/Controller
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 4A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173", 4.40mm Width)
Switching Voltage Regulators 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade 16-HTSSOP -40 to 125
IC REG BUCK ADJ 4A 16HTSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM20124MHE/NOPB | LM20124MHE/NOPB | 296-49663-2-ND | LM20124MHE/NOPB | LM20124MHE/NOPB | LM20124MHE/NOPB | LM20124MHE/NOPB |
| Product Name | LM20124 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; HTSSOP | SSOP; Other; HTSSOP16 | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Special Features | Synchronous Rectification; Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Tracking | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 5 volts | 0.8000 to 4.68 volts | 0.8000 to 4.68 volts | 0.8000 volts |