Texas Instruments LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LILPR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM317L 3/8 Pin 100mA Adjustable Positive Regulator - LM317LILPR - Texas Instruments
Dallas, TX, United States
LM317L 3/8 Pin 100mA Adjustable Positive Regulator
LM317LILPR
LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LILPR
3/8 Pin 100mA Adjustable Positive Regulator 3-TO-92 -40 to 125

3/8 Pin 100mA Adjustable Positive Regulator 3-TO-92 -40 to 125

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM317LILPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317LILPR
PMIC - Voltage Regulators - Linear LM317LILPR
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LM317LILPR
Power Supply Chip >> Linear Voltage Regulators (LDO) LM317LILPR
80dB@(120Hz) 100mA Adjustable 1.2V~32V Positive electrode 38V TO-92-3 Linear Voltage Regulators (LDO) ROHS

80dB@(120Hz) 100mA Adjustable 1.2V~32V Positive electrode 38V TO-92-3 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317LILPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317LILPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317LILPR
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site
Integrated Circuits - LM317LILPR - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
LM317LILPR
Integrated Circuits LM317LILPR
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LM317LILPRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LM317LILPRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LM317LILPRTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LM317LILPRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LM317LILPRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LM317LILPRCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317LILPR - 1198571-LM317LILPR - Win Source Electronics
Yishun, Singapore
PMIC - PMIC - Voltage Regulators - Linear - LM317LILPR
1198571-LM317LILPR
PMIC - PMIC - Voltage Regulators - Linear - LM317LILPR 1198571-LM317LILPR
Manufacturer: Texas Instruments Win Source Part Number: 1198571-LM317LILPR Packaging: Cut Tape (CT) Mounting Style: Through Hole Output Type: Adjustable Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C PSRR: 80dB ~ 65dB (120Hz) Maximum Output Voltage: 32V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: LM317L Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 38V

Manufacturer: Texas Instruments
Win Source Part Number: 1198571-LM317LILPR
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Output Type: Adjustable
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 80dB ~ 65dB (120Hz)
Maximum Output Voltage: 32V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: LM317L
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 38V

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317LILPR
Linear Voltage Regulators LM317LILPR
Linear Voltage Regulators 3Pin 100mA Adj Vltg Reg

Linear Voltage Regulators 3Pin 100mA Adj Vltg Reg

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited LIXINC Electronics Co., Limited DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM317LILPR LM317LILPR LM317LILPR LM317LILPR LM317LILPR 296-LM317LILPRTR-ND 1198571-LM317LILPR LM317LILPR
Product Name LM317L 3/8 Pin 100mA Adjustable Positive Regulator PMIC - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Integrated Circuits Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM317LILPR Linear Voltage Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Adjustable Output,Programmable Output Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOIC,SOT-89,TO-92,TSSOP TO-92 TO-92 TO-92; Other; Tape & Reel (TR)Cut Tape (CT) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Over Current, Over Temperature, Short Circuit Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.2 to 32 volts 1.2 to 32 volts 1.2 volts 1.2 volts 1.2 to 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM140QML Three Terminal Positive Regulators - LM140K-12/883 - Texas Instruments
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; TO
View Details
4 suppliers
LM1117-N 800mA Low-Dropout Linear Regulator - LM1117IDT-5.0/NOPB - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; DDPAK/TO-263,SOT-223,TO-220,TO-252,WSON
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
9 suppliers
LM1117-N 800mA Low-Dropout Linear Regulator - LM1117IDTX-5.0/NOPB - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; DDPAK/TO-263,SOT-223,TO-220,TO-252,WSON
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
8 suppliers
LM20343 4.5-36V, 3A Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20343MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers