Three Terminal Positive Regulators 2-TO -55 to 125
LM140QML MILITARY GRADE 1A FIXED
Manufacturer: Texas Instruments
Win Source Part Number: 1196855-LM140K-12/88
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Output
Texas Instruments | LIXINC Electronics Co., Limited | Win Source Electronics | Nova Technology(HK) Co.,Ltd | |
---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LM140K-12/883 | LM140K-12/883 | 1196855-LM140K-12/883 | LM140K-12/883 |
Product Name | LM140QML Three Terminal Positive Regulators | Integrated Circuits | PMIC - PMIC - Voltage Regulators - Linear - LM140K-12/883 | PMIC - Voltage Regulators - Linear |
Output Polarity | Positive | Positive | ||
Output Voltage Type | Fixed | Fixed | ||
Package Type | Other; TO | Other; Bulk | ||
Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | |||
Output Voltage | 5 to 15 volts |