ISL9008A is a high performance single low noise, high PSRR LDO that delivers a continuous 150mA of load current. It has a low standby current and is stable with 1µF of MLCC output capacitance with an ESR of up to 200m?.brbr The ISL9008A has a high PSRR of 65dB and output noise less than 45µVsubRMS/sub. When coupled with a no load quiescent current of 46µA (typical), and 0.5µA shutdown current, the ISL9008A is an ideal choice for portable wireless equipment.brbr The ISL9008A comes in several fixed voltage options with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-UTDFN (1.6x1.6)
Fixed Positive LDO Regulator, 2.5V, 0.4V Dropout, PMOS, PDSO6
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-UTDFN (1.6x1.6)
IC REG LINEAR 2.5V 150MA 6UTDFN
LDO Voltage Regulators W/ANNEAL SINGLE LW NOISE HI 2 50V
IC REG LINEAR 2.5V 150MA 6UTDFN
Renesas Electronics Corporation | Nova Technology(HK) Co.,Ltd | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | ISL9008AIRUFZ-T | ISL9008AIRUFZ-T | ISL9008AIRUFZ-T | ISL9008AIRUFZ-T-ND | ISL9008AIRUFZ-T | ISL9008AIRUFZ-T | ISL9008AIRUFZ-T |
Product Name | Low Noise LDO with Low IQ, High PSRR | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
Output Voltage Type | Fixed | Fixed | Fixed | ||||
Package Type | SC-70; Other; DFN | Other; 6-UFDFN Exposed Pad | Other; uTDFN | Other; 6-UFDFN Exposed Pad | |||
Output Voltage | 1.5 to 3.3 volts | 2.5 volts | 2.5 volts | ||||
IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
VIN | 2.3 to 6.5 volts | 6.5 volts |