1A Variable Output LDO Regulators
1A Variable Output LDO Regulators
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049035-BA00CC0WT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220FP-5
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 1.225V
Operating Supply Current: 2.5mA to 5mA
PSRR: 55dB (120Hz)
Maximum Output Voltage: 25V
Protection Features: Over Current, Over Temperature, Over Voltage
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 1A TO220-5
IC REG LINEAR POS ADJ 1A TO220-5
Adjustable low-dropout linear voltage regulators
Output Voltage = 3 - 15 V
Output Type = Adjustable
Package Type = TO-220FP
Maximum Output Current = 1A
Mounting Type = Through Hole
Minimum Input Voltage = 4 V
Maximum Input Voltage = 25 V
Pin Count = 5
Number of Outputs = 1
Quiescent Current = 0.01mA
Delivery on production packaging - Tube. This product is non-returnable.
LDO Voltage Regulators REG 1A ADJ
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220FP-5
ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | BA00CC0WT | BA00CC0WT | 049035-BA00CC0WT | BA00CC0WT | BA00CC0WT | 7313426P | BA00CC0WT | BA00CC0WT-ND |
Product Name | 2A/1A Variable Output LDO Regulators | 1A Variable Output LDO Regulator | PMIC - PMIC - Voltage Regulators - Linear - BA00CC0WT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
Regulator Type | Low Dropout | Low Dropout | Standard | |||||
Package Type | TO-220; Other; TO220FP-5 | TO-220; Other; TO220FP-5 | TO-220; Other; TO-220FP-5 | TO-220 | TO-220; Other; TO-220FP | TO-220; Other; TO-220-5 Full Pack | ||
Output Voltage | 3 to 15 volts | 3 to 15 volts | 1.23 volts | 1.23 volts | 3 to 15 volts | 1.23 to 25 volts | ||
IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
VIN | 4 to 25 volts | 25 volts | 25 volts |