OptiMOS™ IPOL 25 A single - voltage synchronous buck regulator
The IR3888 OptiMOSTM IPOL is an easy-to-use, fully integrated DC-DC buck regulator. The onboard PWM controller and OptiMOS™ MOSFETs with integrated bootstrap diode make the IR3888 a small footprint solution, providing high-efficient power delivery. Furthermore, it uses a fast Constant-On-Time (COT) control scheme, which simplifies the design efforts and achieves fast control response.
Summary of Features
Single 4.3 V to 17 V application or Wide Input Voltage Range from 2.0 V to 17 V with an External VCC
Precision Reference Voltage (0.6 V +/- 0.5%)
Enhenced Fast COT engine stable with Ceramic Output Capacitors and No External Compensation
Optional Forced Continuous Conduction Mode and Diode Emulation for Enhanced Light Load Efficiency
Programmable Switching Frequency from 600 kHz to 2 MHz
Monotonic Start-Up with Four Selectable Soft-Start Time & Enhanced Pre-Bias Start-Up
Thermally Compensated Internal Over Current Protection with Four Selectable Settings
Enable input with Voltage Monitoring Capability & Power Good Output
Thermal Shut Down
Operating Temp: -40 °C < Tj < 125 °C
Small Size: 6 mm x 5 mm PQFN
Lead-free, Halogen-free and RoHS2 Compliant
Potential Applications
Server applications
Storage applications
Telecom and Datacom applications
Distributed Point-of-Load power architectures
OptiMOS™ IPOL 25 A single - voltage synchronous buck regulator
The IR3888 OptiMOSTM IPOL is an easy-to-use, fully integrated DC-DC buck regulator. The onboard PWM controller and OptiMOS™ MOSFETs with integrated bootstrap diode make the IR3888 a small footprint solution, providing high-efficient power delivery. Furthermore, it uses a fast Constant-On-Time (COT) control scheme, which simplifies the design efforts and achieves fast control response.
Summary of Features
- Single 4.3 V to 17 V application or Wide Input Voltage Range from 2.0 V to 17 V with an External VCC
- Precision Reference Voltage (0.6 V +/- 0.5%)
- Enhenced Fast COT engine stable with Ceramic Output Capacitors and No External Compensation
- Optional Forced Continuous Conduction Mode and Diode Emulation for Enhanced Light Load Efficiency
- Programmable Switching Frequency from 600 kHz to 2 MHz
- Monotonic Start-Up with Four Selectable Soft-Start Time & Enhanced Pre-Bias Start-Up
- Thermally Compensated Internal Over Current Protection with Four Selectable Settings
- Enable input with Voltage Monitoring Capability & Power Good Output
- Thermal Shut Down
- Operating Temp: -40 °C < Tj < 125 °C
- Small Size: 6 mm x 5 mm PQFN
- Lead-free, Halogen-free and RoHS2 Compliant
Potential Applications
- Server applications
- Storage applications
- Telecom and Datacom applications
- Distributed Point-of-Load power architectures