Product Details
The LT3090 is a 600mA, low dropout negative linear regulator that is easily parallelable to increase output current or spread heat on surface mounted boards. Designed with a precision current reference followed by a high performance rail-to-rail voltage buffer, this regulator finds use in applications requiring precision output, high current with no heat sink, output adjustability to zero and low dropout voltage. The device can also be configured as a 3-terminal floating regulator.
The LT3090 features fast transient response, high PSRR and output noise as low as 18μVRMS. The LT3090 generates a wide output voltage range (0V to –32V) while maintaining unity gain operation. This yields virtually constant bandwidth, load regulation, PSRR and noise, regardless of the programmed output voltage.
The LT3090 supplies 600mA at a typical dropout voltage of 300mV. Operating quiescent current is nominally 1mA and drops to << 1μA in shutdown. A single resistor adjusts the LT3090’s precision programmable current limit. The LT3090’s positive or negative current monitor either sources a current (0.5mA/A) or sinks a current (1mA/A) proportional to output current. Built-in protection includes reverse output protection, internal current limit with foldback and thermal shutdown with hysteresis.
Applications
IC REG LIN NEG ADJ 600MA 12MSOP
Linear Voltage Regulator IC Negative Adjustable 1 Output 600mA 12-MSOP-EP
Win Source Part Number: 1354249-LT3090MPMSE#
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Analog Devices Inc.
Product Status: Active
Package / Case: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 12-MSOP-EP
Base Product Number: LT3090
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Adjustable
Output Configuration: Negative
Number of Regulators: 1
Voltage - Input (Max): -36V
Voltage - Output (Min/Fixed): 0V
Voltage - Output (Max): -32V
Voltage Dropout (Max): 0.45V @ 600mA
Current - Output: 600mA
Current - Quiescent (Iq): 50.5 µA
PSRR: 85dB ~ 20dB (120Hz ~ 1MHz)
Control Features: Current Limit, Enable
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
IC REG LIN NEG ADJ 600MA 12MSOP
LDO Voltage Regulators 36V, 600mA Negative Linear Regulator with Programmable Current Limit
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Analog Devices, Inc. | Lingto Electronic Limited | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Richardson RFPD | |
---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | LT3090MPMSE#TRPBF | LT3090MPMSE#TRPBF | LT3090MPMSE#TRPBF-ND | 1354249-LT3090MPMSE#TRPBF | LT3090MPMSE#TRPBF | LT3090MPMSE#TRPBF | LT3090MPMSETRPB |
Product Name | –36V, 600mA Negative Linear Regulator with Programmable Current Limit | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulator |
Package Type | Other; MSOP | Other; 12-TSSOP (0.118", 3.00mm Width) Exposed Pad | SSOP; Other; Tape & Reel | ||||
Life Cycle Stage | Production | ||||||
VIN | -36 to -1.5 volts | -36 volts | |||||
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
Special Features | Internal Current Limit; Current Limit, Enable | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable |