The TLS810B1LDV33 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current.
With an input voltage range of 2.75 V to 42 V and ultra low quiescent of only 5.5 μA, the regulator is perfectly suitable for automotive or any other supply systems connected permanently to the battery. The TLS810B1LDV33 is the fixed 3.3 V output version with an accuracy of 2% and output current capability up to 100 mA. The new regulation concept implemented in TLS810B1LDV33 combines fast regulation and very good stability while requiring only a small ceramic capacitor of 1 μF at the output. The tracking region starts already at input voltages of 2.75 V (extended operating range). This makes the TLS810B1LDV33 also suitable to supply automotive systems that need to operate during cranking condition. Internal protection features like output current limitation and overtemperature shutdown are implemented to protect the device against immediate damage due to failures like output short circuit to GND, over-current and over-temperature. The device can be switched on and off by the Enable feature.
Summary of Features
Ultra Low Quiescent Current of 5.5 μA
Wide Input Voltage Range of 2.75 V to 42 V
Output Current Capacity up to 100 mA
Off Mode Current Less than 1 μA
Low Drop Out Voltage of typ. 250mV @ 100 mA
Output Current Limit Protection
Overtemperature Shutdown
Enable
Available in PG-TSON-10 Package
Wide Temperature Range
Green Product (RoHS Compliant)
AEC Qualified
Designers who used this product also designed with
BTS428L2 | Classic PROFET™ 24V | Automotive Smart High-Side Switch
BTS7040-2EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch
BTT6200-4ESA | PROFET™ + 24V | Automotive Smart High-Side Switch
IPB042N10N3 G | N-Channel Power MOSFET
TLE7368-2E | OPTIREG™ PMIC (Automotive)
IPD90P04P4L-04 | Automotive MOSFET
BSS308PE | Small Signal/Small Power MOSFET
TLE9252VLC | Automotive CAN Transceivers
BTS3800SL | Classic HITFET™ 12V | Automotive Low-Side Switch
BSS123N | Small Signal/Small Power MOSFET
TLE9271QX | OPTIREG™ | DC/DC SBC Family
KP216K1409 | Barometric & Manifold sensors
BFP540ESD | Low Noise RF Transistors
TLF50281EL | OPTIREG™ Switchers (Automotive)
BSD223P | Small Signal/Small Power MOSFET
BSS138N | Small Signal/Small Power MOSFET
BSS314PE | Small Signal/Small Power MOSFET
BSS83P | Small Signal/Small Power MOSFET
BTS3160D | Classic HITFET™ 12V | Automotive Low-Side Switch
BTS3410G | Classic HITFET™ 12V | Automotive Low-Side Switch
BTS428L2 | Classic PROFET™ 24V | Automotive Smart High-Side Switch
BTS7040-2EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch
BTT6200-4ESA | PROFET™ + 24V | Automotive Smart High-Side Switch
IPB042N10N3 G | N-Channel Power MOSFET
TLE7368-2E | OPTIREG™ PMIC (Automotive)
IPD90P04P4L-04 | Automotive MOSFET
BSS308PE | Small Signal/Small Power MOSFET
TLE9252VLC | Automotive CAN Transceivers
1 2 3 4 5 Family Overview
For an overview of other available options in this family please click here.
The TLS810B1LDV33 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current.
With an input voltage range of 2.75 V to 42 V and ultra low quiescent of only 5.5 μA, the regulator is perfectly suitable for automotive or any other supply systems connected permanently to the battery. The TLS810B1LDV33 is the fixed 3.3 V output version with an accuracy of 2% and output current capability up to 100 mA. The new regulation concept implemented in TLS810B1LDV33 combines fast regulation and very good stability while requiring only a small ceramic capacitor of 1 μF at the output. The tracking region starts already at input voltages of 2.75 V (extended operating range). This makes the TLS810B1LDV33 also suitable to supply automotive systems that need to operate during cranking condition. Internal protection features like output current limitation and overtemperature shutdown are implemented to protect the device against immediate damage due to failures like output short circuit to GND, over-current and over-temperature. The device can be switched on and off by the Enable feature.
Summary of Features
- Ultra Low Quiescent Current of 5.5 μA
- Wide Input Voltage Range of 2.75 V to 42 V
- Output Current Capacity up to 100 mA
- Off Mode Current Less than 1 μA
- Low Drop Out Voltage of typ. 250mV @ 100 mA
- Output Current Limit Protection
- Overtemperature Shutdown
- Enable
- Available in PG-TSON-10 Package
- Wide Temperature Range
- Green Product (RoHS Compliant)
- AEC Qualified
Designers who used this product also designed with
- BTS428L2 |
Classic PROFET™ 24V | Automotive Smart High-Side Switch
- BTS7040-2EPA |
PROFET™ +2 12V | Automotive Smart High-Side Switch
- BTT6200-4ESA |
PROFET™ + 24V | Automotive Smart High-Side Switch
- IPB042N10N3 G |
N-Channel Power MOSFET
- TLE7368-2E |
OPTIREG™ PMIC (Automotive)
- IPD90P04P4L-04 |
Automotive MOSFET
- BSS308PE |
Small Signal/Small Power MOSFET
- TLE9252VLC |
Automotive CAN Transceivers
- BTS3800SL |
Classic HITFET™ 12V | Automotive Low-Side Switch
- BSS123N |
Small Signal/Small Power MOSFET
- TLE9271QX |
OPTIREG™ | DC/DC SBC Family
- KP216K1409 |
Barometric & Manifold sensors
- BFP540ESD |
Low Noise RF Transistors
- TLF50281EL |
OPTIREG™ Switchers (Automotive)
- BSD223P |
Small Signal/Small Power MOSFET
- BSS138N |
Small Signal/Small Power MOSFET
- BSS314PE |
Small Signal/Small Power MOSFET
- BSS83P |
Small Signal/Small Power MOSFET
- BTS3160D |
Classic HITFET™ 12V | Automotive Low-Side Switch
- BTS3410G |
Classic HITFET™ 12V | Automotive Low-Side Switch
- BTS428L2 |
Classic PROFET™ 24V | Automotive Smart High-Side Switch
- BTS7040-2EPA |
PROFET™ +2 12V | Automotive Smart High-Side Switch
- BTT6200-4ESA |
PROFET™ + 24V | Automotive Smart High-Side Switch
- IPB042N10N3 G |
N-Channel Power MOSFET
- TLE7368-2E |
OPTIREG™ PMIC (Automotive)
- IPD90P04P4L-04 |
Automotive MOSFET
- BSS308PE |
Small Signal/Small Power MOSFET
- TLE9252VLC |
Automotive CAN Transceivers
1
2
3
4
5
Family Overview
For an overview of other available options in this family please click here.