50k, 100k Ohm ±2% 125mW Power Per Element R2R Ladder 16 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width)
50k, 100k Ohm ±2% 125mW Power Per Element R2R Ladder 16 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width)
50k, 100k Ohm ±2% 125mW Power Per Element R2R Ladder 16 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width)
DigiKey | DigiKey | DigiKey | |
---|---|---|---|
Product Category | Resistor, Capacitor Networks | Resistor, Capacitor Networks | Resistor, Capacitor Networks |
Product Number | 118-4816P-R2R-503LFTR-ND | 118-4816P-R2R-503LFDKR-ND | 118-4816P-R2R-503LFCT-ND |
Product Name | Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor Networks, Arrays |
Configuration | Chip Array | Chip Array | Chip Array |
Packing Method | Tape Reel | Digi-Reel® | Cut Tape |
Resistance Range | 50000 to 100000 ohms | 50000 to 100000 ohms | 50000 to 100000 ohms |
Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |