Electrocube, Inc. Resistor Capacitor Network RG2031-8

Description
RC Network, Single Phase, 220 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads
Datasheet
Description
RC Network, Single Phase, 220 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Capacitor Network - RG2031-8 - Electrocube, Inc.
Pomona, CA, United States
Resistor Capacitor Network
RG2031-8
Resistor Capacitor Network RG2031-8
RC Network, Single Phase, 220 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads

RC Network, Single Phase, 220 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads

Supplier's Site Datasheet
Resistor - 123379650 - Radwell International
Willingboro, NJ, United States
Resistor
123379650
Resistor 123379650
RESISTOR-CAPACITOR, RC NETWORKS, SINGLE PHASE, STANDARD WIRE LEADS, 220 OHMS, 600 VDC, 250 VAC, FREE HANGING MOUNTING, 1/2 WATT. FREE 2 YEAR RADWELL WARRANTY

RESISTOR-CAPACITOR, RC NETWORKS, SINGLE PHASE, STANDARD WIRE LEADS, 220 OHMS, 600 VDC, 250 VAC, FREE HANGING MOUNTING, 1/2 WATT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Electrocube, Inc. Radwell International
Product Category Resistor, Capacitor Networks Resistors
Product Number RG2031-8 123379650
Product Name Resistor Capacitor Network Resistor
Configuration Resistor, Capacitor Network
Resistance Range 220 ohms 220 ohms
Tolerance 10 +/- %
Power Rating 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details