U.S. Plastic Corporation Galvanized Steel Pipe Hangers 44328

Description
These pipe hangers have a keyhole design that allows for faster installation. Hangers are made of galvanized steel.

Suppliers

Company
Product
Description
Supplier Links
Galvanized Steel Pipe Hangers - 44328 - U.S. Plastic Corporation
Lima, OH, USA
Galvanized Steel Pipe Hangers
44328
Galvanized Steel Pipe Hangers 44328
These pipe hangers have a keyhole design that allows for faster installation. Hangers are made of galvanized steel.

These pipe hangers have a keyhole design that allows for faster installation. Hangers are made of galvanized steel.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number 44328
Product Name Galvanized Steel Pipe Hangers
Pipe Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 277402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Girder Pipe & Conduit Clips
Material of Construction Girder Pipe & Conduit Clips
Maximum Load 26.46 lbs (12 kg)
View Details
Conduit Hanger - PB6H0B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details
Tru-Balance 1200EC Insulated Saddles - 1200EC-1 5/8-2.0 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 1.62 inch (41.27 mm)
View Details
Conduit To Rod Clamp - G1 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details