Minerallac Company Conduit Hanger 9SB

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.75 INCH L X 3.75 INCH W X 6.75 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 10 STANDARD PACKAGE #9 TRADE SIZE 1/2 INCH MOUNTING HOLE SIZE 230 LB LOAD CAPACITY 4 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 9SB - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
9SB
Conduit Hanger 9SB
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.75 INCH L X 3.75 INCH W X 6.75 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 10 STANDARD PACKAGE #9 TRADE SIZE 1/2 INCH MOUNTING HOLE SIZE 230 LB LOAD CAPACITY 4 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • 1.75 INCH L X 3.75 INCH W X 6.75 INCH H SIZE
  • STAINLESS STEEL FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 10 STANDARD PACKAGE
  • #9 TRADE SIZE
  • 1/2 INCH MOUNTING HOLE SIZE
  • 230 LB LOAD CAPACITY
  • 4 INCH RIGID/IMC/EMT CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 9SB
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

 - 277402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Girder Pipe & Conduit Clips
Material of Construction Girder Pipe & Conduit Clips
Maximum Load 26.46 lbs (12 kg)
View Details
Conduit Hanger - PB6H1B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.75 inch (19.05 mm)
View Details
Buckaroos Roundup Saddles - 1135-15-20RD - Buckaroos, Inc.
Specs
Support Type Pipe Support
View Details
Conduit To Rod Clamp - CW114 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.00 inch (25.40 mm)
View Details