Telit IoT Solutions, Inc. 3G Only Dual-Band Module UL865-N3G

Description
The UL865-N3G is a 3G-only, North American, dual-band module in the xL865 family. It is based on the latest Intel chipset to protect the developer's design investments as a long term availability solution. The UL865-N3G features VQFN packaging that is fully pad-level compatible with its 2G and 3G companions, the CL865-DUAL, GL865 V3 Series and UL865 Series. Key Benefits Simple drop-in migration and technology upgrade solution to 3G high-speed performance for designs currently using 2G xL865 VQFN products Ideal for fleet management and track-and-tracing application with easy to follow reference designs pairing with Telit GPS and GPS / GLONASS receivers Internet application friendly with integrated TCP/IP and UDP/IP stacks Voice-capable for applications requiring digital (DVI) interface Complete SMT platform for m2m solutions running the customer application inside the module with embedded Python Script Interpreter Over-the-Air firmware update via Premium FOTA Management service Battery-friendly 1.8V GPIO Family Concept The Telit xL865 family was conceived to address system integrators and developers needing to start with low vol -umes (LCC mounting) as well as those already running high volumes (VQFN mounting). Its ultra-compact pack-age allows integration into very small devices. The family includes products that are pin-to-pin and API compatible in GSM / GPRS, CDMA / 1xRTT and UMTS / HSPA. Variants Single variant with band combination for North American applications only.

Suppliers

Company
Product
Description
Supplier Links
3G Only Dual-Band Module - UL865-N3G - Telit IoT Solutions, Inc.
Durham, NC, United States
3G Only Dual-Band Module
UL865-N3G
3G Only Dual-Band Module UL865-N3G
The UL865-N3G is a 3G-only, North American, dual-band module in the xL865 family. It is based on the latest Intel chipset to protect the developer's design investments as a long term availability solution. The UL865-N3G features VQFN packaging that is fully pad-level compatible with its 2G and 3G companions, the CL865-DUAL, GL865 V3 Series and UL865 Series. Key Benefits Simple drop-in migration and technology upgrade solution to 3G high-speed performance for designs currently using 2G xL865 VQFN products Ideal for fleet management and track-and-tracing application with easy to follow reference designs pairing with Telit GPS and GPS / GLONASS receivers Internet application friendly with integrated TCP/IP and UDP/IP stacks Voice-capable for applications requiring digital (DVI) interface Complete SMT platform for m2m solutions running the customer application inside the module with embedded Python Script Interpreter Over-the-Air firmware update via Premium FOTA Management service Battery-friendly 1.8V GPIO Family Concept The Telit xL865 family was conceived to address system integrators and developers needing to start with low vol -umes (LCC mounting) as well as those already running high volumes (VQFN mounting). Its ultra-compact pack-age allows integration into very small devices. The family includes products that are pin-to-pin and API compatible in GSM / GPRS, CDMA / 1xRTT and UMTS / HSPA. Variants Single variant with band combination for North American applications only.

The UL865-N3G is a 3G-only, North American, dual-band module in the xL865 family. It is based on the latest Intel chipset to protect the developer's design investments as a long term availability solution. The UL865-N3G features VQFN packaging that is fully pad-level compatible with its 2G and 3G companions, the CL865-DUAL, GL865 V3 Series and UL865 Series.

Key Benefits

  • Simple drop-in migration and technology upgrade solution to 3G high-speed performance for designs currently using 2G xL865 VQFN products
  • Ideal for fleet management and track-and-tracing application with easy to follow reference designs pairing with Telit GPS and GPS / GLONASS receivers
  • Internet application friendly with integrated TCP/IP and UDP/IP stacks
  • Voice-capable for applications requiring digital (DVI) interface
  • Complete SMT platform for m2m solutions running the customer application inside the module with embedded
  • Python Script Interpreter
  • Over-the-Air firmware update via Premium FOTA Management service
  • Battery-friendly 1.8V GPIO

Family Concept

The Telit xL865 family was conceived to address system integrators and developers needing to start with low vol -umes (LCC mounting) as well as those already running high volumes (VQFN mounting). Its ultra-compact pack-age allows integration into very small devices. The family includes products that are pin-to-pin and API compatible in GSM / GPRS, CDMA / 1xRTT and UMTS / HSPA.

Variants

Single variant with band combination for North American applications only.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number UL865-N3G
Product Name 3G Only Dual-Band Module
Device Type Modem
Technology 3G Standard
Interface DVI/DAC/ADC/GPIO
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ka-Band Silicon Intelligent Gain Block™ - AWMF-0143 - Anokiwave
Specs
Device Type Intelligent Gain Block IC w/o SW
Technology Multi-Market
Package Type WLCSP
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-343026-01 - CYBT-343026-01 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.3 V 3.6 V
View Details
2.4 GHz Wi-Fi Front End Module - QPF4216B - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 5V
View Details
CC2571 8-channel ANT? RF Network Processors - CC2571RHAR - Texas Instruments
Specs
Features RoHS
View Details
2 suppliers