Norton Abrasives Screen-Bak® Durite® Q421 Sheet 66261100955

Description
Norton Screen-Bak Durite Q421 Screen Sheets are engineered for maximum flexing and fast cutting for wet or dry applications. These sheets have a longer life than paper sheets. They can be cut to size without shedding and are packed in a protective dispenser to eliminate waste and damage. Typical applications include scouring and light deburring, scale and rust removal, blending machine tool marks, fine sanding and polishing, or sanding drywall. Cloth sheets are typically used hand sanding or jitterbug sanding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screen-Bak® Durite® Q421 Sheet - 66261100955 - Norton Abrasives
Worcester, MA, USA
Screen-Bak® Durite® Q421 Sheet
66261100955
Screen-Bak® Durite® Q421 Sheet 66261100955
Norton Screen-Bak Durite Q421 Screen Sheets are engineered for maximum flexing and fast cutting for wet or dry applications. These sheets have a longer life than paper sheets. They can be cut to size without shedding and are packed in a protective dispenser to eliminate waste and damage. Typical applications include scouring and light deburring, scale and rust removal, blending machine tool marks, fine sanding and polishing, or sanding drywall. Cloth sheets are typically used hand sanding or jitterbug sanding.

Norton Screen-Bak Durite Q421 Screen Sheets are engineered for maximum flexing and fast cutting for wet or dry applications. These sheets have a longer life than paper sheets. They can be cut to size without shedding and are packed in a protective dispenser to eliminate waste and damage. Typical applications include scouring and light deburring, scale and rust removal, blending machine tool marks, fine sanding and polishing, or sanding drywall. Cloth sheets are typically used hand sanding or jitterbug sanding.

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 66261100955
Product Name Screen-Bak® Durite® Q421 Sheet
Product Type Sheet
Applications & Materials Worked Dry; Wet; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Screen
Features Open; Anti-loading
Length 11.00 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Stick & Sand AO Coarse Grit Paper PSA Disc - 07660705456 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 40
View Details
Norton Adalox AO Medium Grit Paper Sheet - 7660700159 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Type Aluminum Oxide
Grit Size 120
View Details
Bear-Tex® Clean & Blend Roll - 66261058357 - Norton Abrasives
Specs
Product Type Roll or Tape; Nonwoven
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass
Backing / Base Non-Woven
View Details
Norton Blaze CA Coarse Spiral Band - 66261146012 - Norton Abrasives
Specs
Type Ceramic
Width 1 inch (25.4 mm)
Max Speed 15000 rpm
View Details