Fortress Technology, Inc. Datasheets for Industrial Metal Detectors

Industrial metal detectors indicate the presence of metal in nonconductive materials such as textiles, rubber, oils or liquids, plastics, powders, wood products and concrete.
Industrial Metal Detectors: Learn more

Product Name Notes
Contact Reporter Software comes with all versions of Stealth and Interceptor metal detectors supporting them as an effective critical point. This easy-to-use, plug-and-play software complies with stringent HACCP and GFSI...
Interceptor Metal Detectors improve stainless-steel detection capabilities up to 100%, reducing waste and costly false rejects in challenging applications. Optimized for inspecting more difficult “wet” products such as meat, dairy...
Meat products naturally have a high risk of containing metal fragments, which is why Fortress Technology developed the Meat Pump Metal Detection System to fulfill the highest quality standards of...
Our revolutionary Halo system is an automatic metal detector testing device ideal for applications where manual testing is complex due to access, position, access to the product flow, environmental conditions,...
Phantom Ferrous In-Foil detectors are custom manufactured to suit any In-Foil Application. They successfully detect ferrous metals such as iron and steel and overlook aluminum foil and other non-ferrous metals...
Phantom Gravity Metal Detectors are designed to inspect a wide range of products for free-falling applications. Systems are available with a selection of pipe sizes, and its Diverter Valve reject...
Phantom Lumber Metal Detectors are custom manufactured to suit large-scale applications and harsh environments. Ruggedly built, Stealth lumber detectors are suited for scanning entire logs to ensure downstream machinery protection...
Phantom Metal Detectors detect ferrous, non-ferrous, and stainless-steel contaminants using precision Digital Signal Processing Technology. A wide variety of aperture sizes are available to suit any application. An extra rugged...
Phantom Surface Web Metal Detection systems are designed to detect metallic fragments in wide, sheeted materials, continuous webs, and other thin products like textiles, paper, boards, food packaging, boxboard, poly...
Pipeline Systems are made for inspecting pumped liquids and pastes transported through a pipe in line. Various reject valves, pipe materials, and fittings available today suit existing lines and product...
Pipeline Systems are manufactured to inspect the inline of pumped liquids and pastes transported through a pipe. Various reject valves, pipe materials, and fittings are available to suit existing lines...
Stealth Ferrous-In-Foil Metal Detectors overlook the presence of aluminum foil and other non-ferrous metals in fresh or frozen packaged products, successfully detecting ferrous metals such as iron and steel. Digital...
Stealth Gravity Metal Detectors are designed to inspect a wide range of products in free-falling applications. Systems are available with a selection of pipe sizes and reject systems to remove...
Stealth Lumber Metal Detectors are custom manufactured to suit large-scale applications and harsh environments. Ruggedly built, Stealth lumber detectors are suited for scanning an entire log to ensure downstream machinery...
Stealth Metal Detectors use powerful Digital Signal Processing technology and have high sensitivity levels for detecting the smallest ferrous, non-ferrous, and stainless-steel contaminants. You can customize the Stealth to suit...
Stealth Modular Surface Metal Detectors are custom manufactured to inspect wide sheeted materials off a roll or continuous web such as paper, textiles, and boxboard. The modular system uses a...
Stealth Surface Web Metal Detection systems are designed to detect metallic fragments in wide, sheeted materials, continuous webs, and other thin products such as textiles, paper, boards, food packaging, box...
The Fortress “Big Bag King” sets an untouchable industry standard for sensitivity levels. Reliably detecting 2.0 mm stainless steel within 50-100 lb. bags of dry product is virtually unheard of...
The Fortress “Big Bag King” sets an untouchable industry standard for sensitivity levels. With its uncanny ability to reliably detect 2.0 mm stainless steel within 50-100 lb. bags of dry...
The Interceptor DF uses a simultaneous multi-frequency operation that effectively processes the transmission and reception of multiple frequencies continuously over a broad spectrum. Developed with Divergent Field technology, it’s the...
The Phantom Pharmaceutical Metal Detectors provide the ideal solution for detecting and rejecting the smallest metal contaminants in tablets and capsules. Its current GMP design and construction are suited to...
The Phantom Vent Tube Metal Detectors are designed primarily to detect fallen vent tubes and fill tube nozzles in filled plastic or glass bottles of up to 3 liters/6.5 pints.
The Raptor is a highly accurate, fully integrated checkweighing and metal detection combination system designed explicitly for high-care food production environments. The Raptor Combination System can be used at any...
The roll-around Phantom Laboratory Metal Detector Systems are used offline to examine rejected products from in-line conveyors or free-fall systems. The Lab unit allows for quick separation of metal contaminants...
The roll-around Stealth Laboratory Metal Detector Systems are used offline to examine rejected products further. The Lab unit lets you quickly separate metal contaminants from the defective product for further...
The Stealth Multi-Aperture Metal Detector is a compact system that fulfills all performance specifications and cuts the equipment footprint by over 50%, optimizing factory floor space. The unit also has...
The Stealth Pharmaceutical Metal Detector provides the ideal solution for detecting and rejecting the smallest metal contaminants in tablets and capsules. With its GMP design and construction in line with...
The Stealth Vent Tube Metal Detector is primarily designed to detect any fallen vent tube and fill tube nozzles in plastic or glass bottles of up to 3 liters/6.5 pints.
Ultra-slim Phantom Vertex Metal Detectors are used in specialized packaging applications involving free-falling products. The compact Vertex fits where other metal detectors can’t – typically between a Multi-head Weigher and...
Ultra-slim Stealth Vertex Metal Detectors are used in specialized packaging applications involving free-falling products. The compact Vertex fits where other metal detectors can’t – typically between a Multi-head Weigher and...